Crouzet 89750152

Description
Remote/Submersible Probe dimensions: probe length 150mm, diameter 6mm, cable length 1000mm Minimum Temperature Sensed = -10°C Maximum Temperature Sensed = +40°C
Request a Quote
Description
Remote/Submersible Probe dimensions: probe length 150mm, diameter 6mm, cable length 1000mm Minimum Temperature Sensed = -10°C Maximum Temperature Sensed = +40°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4081081 - RS Components, Ltd.
Corby, Northants, United Kingdom
Remote/Submersible Probe dimensions: probe length 150mm, diameter 6mm, cable length 1000mm Minimum Temperature Sensed = -10°C Maximum Temperature Sensed = +40°C

Remote/Submersible Probe dimensions: probe length 150mm, diameter 6mm, cable length 1000mm
Minimum Temperature Sensed = -10°C
Maximum Temperature Sensed = +40°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 4081081
Unlock Full Specs
to access all available technical data

Similar Products

 - 6118292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type N
Length 20 inch (500 mm)
View Details
Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
Straight Noble Metal Thermocouple Elements - C-3 - Acrolab Ltd.
Specs
Thermocouple Type B; S; R
Gauge 24; 26
Insulation / Sheath Material Alumina
View Details