Opto 22 G4AD24

Description
Professional range of Opto 22 G4 analog input thermocouple modules designed to provide a single channel of optically isolated temperature to digital conversion. The modules plug into standard analog I/O racks which are secured together by a captive screw. Type B, E, J, S and T Therocouple available. 12-bit Resolution. 4000 Vrms transient isolation Thermocouple Type = B Minimum Temperature Sensed = +42°C Maximum Temperature Sensed = +1491.85°C Termination Type = PC Pins Response Time = 165 ms@ 63 %, 8.5 ms@ 5 %
Request a Quote
Description
Professional range of Opto 22 G4 analog input thermocouple modules designed to provide a single channel of optically isolated temperature to digital conversion. The modules plug into standard analog I/O racks which are secured together by a captive screw. Type B, E, J, S and T Therocouple available. 12-bit Resolution. 4000 Vrms transient isolation Thermocouple Type = B Minimum Temperature Sensed = +42°C Maximum Temperature Sensed = +1491.85°C Termination Type = PC Pins Response Time = 165 ms@ 63 %, 8.5 ms@ 5 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8887710 - RS Components, Ltd.
Corby, Northants, United Kingdom
Professional range of Opto 22 G4 analog input thermocouple modules designed to provide a single channel of optically isolated temperature to digital conversion. The modules plug into standard analog I/O racks which are secured together by a captive screw. Type B, E, J, S and T Therocouple available. 12-bit Resolution. 4000 Vrms transient isolation Thermocouple Type = B Minimum Temperature Sensed = +42°C Maximum Temperature Sensed = +1491.85°C Termination Type = PC Pins Response Time = 165 ms@ 63 %, 8.5 ms@ 5 %

Professional range of Opto 22 G4 analog input thermocouple modules designed to provide a single channel of optically isolated temperature to digital conversion. The modules plug into standard analog I/O racks which are secured together by a captive screw.
Type B, E, J, S and T Therocouple available. 12-bit Resolution. 4000 Vrms transient isolation
Thermocouple Type = B
Minimum Temperature Sensed = +42°C
Maximum Temperature Sensed = +1491.85°C
Termination Type = PC Pins
Response Time = 165 ms@ 63 %, 8.5 ms@ 5 %

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 8887710
Thermocouple Type B
Unlock Full Specs
to access all available technical data

Similar Products

MgO Thermocouple Pipe Well Assemblies with Self-Contained, Spring-Loaded Elements and Optional Transmitters - Sensors with Connection Heads -  - Pyromation
Specs
Thermocouple Type E; J (optional feature); K; N; T
Length 4 to 240 inch (102 to 6096 mm)
Gauge 1/4"
View Details
 - 7877844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 79 inch (2000 mm)
View Details
Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
Base Metal Thermocouple Element - TEAB - Durex Industries
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
Length 3 to 144 inch (76 to 3658 mm)
Gauge 8; 14; 20
View Details