Reckmann GmbH R9-1306.1-1000

Description
Miniature sheathed thermocouples. Sheath ∅ 0.5 or 0.25 mm, insulation material Inconel 600 type 1 x NiCr-Ni (K), accuracy class 1. Test point insulated by sheath. With 1 m permanently connected compensation lead, PVC insulated Thermocouple Type = K Probe Diameter = 0.5mm Maximum Temperature Sensed = +1100°C
Request a Quote
Description
Miniature sheathed thermocouples. Sheath ∅ 0.5 or 0.25 mm, insulation material Inconel 600 type 1 x NiCr-Ni (K), accuracy class 1. Test point insulated by sheath. With 1 m permanently connected compensation lead, PVC insulated Thermocouple Type = K Probe Diameter = 0.5mm Maximum Temperature Sensed = +1100°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3879871 - RS Components, Ltd.
Corby, Northants, United Kingdom
Miniature sheathed thermocouples. Sheath ∅ 0.5 or 0.25 mm, insulation material Inconel 600 type 1 x NiCr-Ni (K), accuracy class 1. Test point insulated by sheath. With 1 m permanently connected compensation lead, PVC insulated Thermocouple Type = K Probe Diameter = 0.5mm Maximum Temperature Sensed = +1100°C

Miniature sheathed thermocouples. Sheath ∅ 0.5 or 0.25 mm, insulation material Inconel 600 type 1 x NiCr-Ni (K), accuracy class 1. Test point insulated by sheath. With 1 m permanently connected compensation lead, PVC insulated
Thermocouple Type = K
Probe Diameter = 0.5mm
Maximum Temperature Sensed = +1100°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 3879871
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 1365848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
Straight Noble Metal Thermocouple Elements - C-3 - Acrolab Ltd.
Specs
Thermocouple Type B; S; R
Gauge 24; 26
Insulation / Sheath Material Alumina
View Details