RS Components, Ltd. 9106817

Description
The L200 Pt100 / thermocouple thermometer can be used in conjunction with a PC providing accurate temperature measurement. This digital thermometer with a versatile 8 channel thermocouple and Pt100 not only scans but provides you with the logging of measured values. The temperature monitor can also be used as a stand-alone indicator and logger incorporating a digital display of the measured temperature. The system has a self-calibration facility which is built in for the thermocouple version and is a rapid and extremely convenient method for on-site calibration. The L200 does not need any additional equipment other than a special external link. The self- calibration of this series of digital temperature thermometers is just as simple and uses plug in precision resistors. The L200 series is designed to provide you with exceptional stability, high measurement resolution and is the perfect crossover between plant practicality and laboratory performance. The PC software supplied with the thermometer allows control, measure and calibration functions. Features:. Low cost and high performance. USB interface. 8 thermocouple (type J,K, T, E, N, R, S & B) or Pt100 (3 wire) inputs. A Built in display for selected channel or all channels auto-scrolling. Resolution 0.1°C on L200 display, 0.01°C in software. Self-calibration feature. Select °C / °F. PC software included for remote control measure, logging and calibration. Simple easy to use. Display with LCD backlight. Display resolution thermocouple ranges 0.1°C. Pt100 range 0.01°C. Ambient operating temperature 0 to 50°C. CE marked. RoHS compliant. Temperature measurements made with the L200 are in accordance with. IEC584 & IEC751, ITS90 refers Applications:. Food preparation. Storage facilities. Educational establishments. Environmental. R & D. Experimentation. Refrigeration / freezer plant monitoring. Museums and Galleries. Standards Met = RoHS Compliant
Request a Quote
Description
The L200 Pt100 / thermocouple thermometer can be used in conjunction with a PC providing accurate temperature measurement. This digital thermometer with a versatile 8 channel thermocouple and Pt100 not only scans but provides you with the logging of measured values. The temperature monitor can also be used as a stand-alone indicator and logger incorporating a digital display of the measured temperature. The system has a self-calibration facility which is built in for the thermocouple version and is a rapid and extremely convenient method for on-site calibration. The L200 does not need any additional equipment other than a special external link. The self- calibration of this series of digital temperature thermometers is just as simple and uses plug in precision resistors. The L200 series is designed to provide you with exceptional stability, high measurement resolution and is the perfect crossover between plant practicality and laboratory performance. The PC software supplied with the thermometer allows control, measure and calibration functions. Features:. Low cost and high performance. USB interface. 8 thermocouple (type J,K, T, E, N, R, S & B) or Pt100 (3 wire) inputs. A Built in display for selected channel or all channels auto-scrolling. Resolution 0.1°C on L200 display, 0.01°C in software. Self-calibration feature. Select °C / °F. PC software included for remote control measure, logging and calibration. Simple easy to use. Display with LCD backlight. Display resolution thermocouple ranges 0.1°C. Pt100 range 0.01°C. Ambient operating temperature 0 to 50°C. CE marked. RoHS compliant. Temperature measurements made with the L200 are in accordance with. IEC584 & IEC751, ITS90 refers Applications:. Food preparation. Storage facilities. Educational establishments. Environmental. R & D. Experimentation. Refrigeration / freezer plant monitoring. Museums and Galleries. Standards Met = RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9106817 - RS Components, Ltd.
Corby, Northants, United Kingdom
The L200 Pt100 / thermocouple thermometer can be used in conjunction with a PC providing accurate temperature measurement. This digital thermometer with a versatile 8 channel thermocouple and Pt100 not only scans but provides you with the logging of measured values. The temperature monitor can also be used as a stand-alone indicator and logger incorporating a digital display of the measured temperature. The system has a self-calibration facility which is built in for the thermocouple version and is a rapid and extremely convenient method for on-site calibration. The L200 does not need any additional equipment other than a special external link. The self- calibration of this series of digital temperature thermometers is just as simple and uses plug in precision resistors. The L200 series is designed to provide you with exceptional stability, high measurement resolution and is the perfect crossover between plant practicality and laboratory performance. The PC software supplied with the thermometer allows control, measure and calibration functions. Features:. Low cost and high performance. USB interface. 8 thermocouple (type J,K, T, E, N, R, S & B) or Pt100 (3 wire) inputs. A Built in display for selected channel or all channels auto-scrolling. Resolution 0.1°C on L200 display, 0.01°C in software. Self-calibration feature. Select °C / °F. PC software included for remote control measure, logging and calibration. Simple easy to use. Display with LCD backlight. Display resolution thermocouple ranges 0.1°C. Pt100 range 0.01°C. Ambient operating temperature 0 to 50°C. CE marked. RoHS compliant. Temperature measurements made with the L200 are in accordance with. IEC584 & IEC751, ITS90 refers Applications:. Food preparation. Storage facilities. Educational establishments. Environmental. R & D. Experimentation. Refrigeration / freezer plant monitoring. Museums and Galleries. Standards Met = RoHS Compliant

The L200 Pt100 / thermocouple thermometer can be used in conjunction with a PC providing accurate temperature measurement. This digital thermometer with a versatile 8 channel thermocouple and Pt100 not only scans but provides you with the logging of measured values. The temperature monitor can also be used as a stand-alone indicator and logger incorporating a digital display of the measured temperature. The system has a self-calibration facility which is built in for the thermocouple version and is a rapid and extremely convenient method for on-site calibration. The L200 does not need any additional equipment other than a special external link. The self- calibration of this series of digital temperature thermometers is just as simple and uses plug in precision resistors. The L200 series is designed to provide you with exceptional stability, high measurement resolution and is the perfect crossover between plant practicality and laboratory performance. The PC software supplied with the thermometer allows control, measure and calibration functions.
Features:. Low cost and high performance. USB interface. 8 thermocouple (type J,K, T, E, N, R, S & B) or Pt100 (3 wire) inputs. A Built in display for selected channel or all channels auto-scrolling. Resolution 0.1°C on L200 display, 0.01°C in software. Self-calibration feature. Select °C / °F. PC software included for remote control measure, logging and calibration. Simple easy to use. Display with LCD backlight. Display resolution thermocouple ranges 0.1°C. Pt100 range 0.01°C. Ambient operating temperature 0 to 50°C. CE marked. RoHS compliant. Temperature measurements made with the L200 are in accordance with. IEC584 & IEC751, ITS90 refers
Applications:. Food preparation. Storage facilities. Educational establishments. Environmental. R & D. Experimentation. Refrigeration / freezer plant monitoring. Museums and Galleries.
Standards Met = RoHS Compliant

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 9106817
Unlock Full Specs
to access all available technical data

Similar Products

 - 3242471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 12 inch (300 mm)
View Details
 - 3106628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type T
View Details
 - 1104470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type T
View Details
 - 7877797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details