RS Components, Ltd. 8722755

Description
In-head mounted temperature transmitters with type K thermocouple input and 4-20mA output. Compatible with type K (NC/NA) thermocouples. Surface mounting for remote installation. Range of 0 - 1000 ºC. Entry threads M16. 1m of type K 7/0.2 fibre glass cable with stainless steel overbraid Thermocouple Type = K Probe Material = Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +1000°C Cable Length = 1m Termination Type = Bare Wire Tail Standards Met = RoHS Compliant
Request a Quote
Description
In-head mounted temperature transmitters with type K thermocouple input and 4-20mA output. Compatible with type K (NC/NA) thermocouples. Surface mounting for remote installation. Range of 0 - 1000 ºC. Entry threads M16. 1m of type K 7/0.2 fibre glass cable with stainless steel overbraid Thermocouple Type = K Probe Material = Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +1000°C Cable Length = 1m Termination Type = Bare Wire Tail Standards Met = RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8722755 - RS Components, Ltd.
Corby, Northants, United Kingdom
In-head mounted temperature transmitters with type K thermocouple input and 4-20mA output. Compatible with type K (NC/NA) thermocouples. Surface mounting for remote installation. Range of 0 - 1000 ºC. Entry threads M16. 1m of type K 7/0.2 fibre glass cable with stainless steel overbraid Thermocouple Type = K Probe Material = Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +1000°C Cable Length = 1m Termination Type = Bare Wire Tail Standards Met = RoHS Compliant

In-head mounted temperature transmitters with type K thermocouple input and 4-20mA output.
Compatible with type K (NC/NA) thermocouples. Surface mounting for remote installation. Range of 0 - 1000 ºC. Entry threads M16. 1m of type K 7/0.2 fibre glass cable with stainless steel overbraid
Thermocouple Type = K
Probe Material = Stainless Steel
Minimum Temperature Sensed = 0°C
Maximum Temperature Sensed = +1000°C
Cable Length = 1m
Termination Type = Bare Wire Tail
Standards Met = RoHS Compliant

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 8722755
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 2194652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type N
Length 12 inch (300 mm)
View Details
 - 8471071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 10 inch (250 mm)
View Details
 - 3706262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details
 - 4437967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details