Reckmann GmbH R9-1412-025-100

Description
Miniature sheathed thermocouples. Sheath ∅ 0.5 or 0.25 mm, insulation material Inconel 600 type 1 x NiCr-Ni (K), accuracy class 1. Test point insulated by sheath. With permanently connected Lemo coupling size 0 Thermocouple Type = K Probe Length = 36mm Probe Diameter = 9mm Maximum Temperature Sensed = +1100°C
Request a Quote
Description
Miniature sheathed thermocouples. Sheath ∅ 0.5 or 0.25 mm, insulation material Inconel 600 type 1 x NiCr-Ni (K), accuracy class 1. Test point insulated by sheath. With permanently connected Lemo coupling size 0 Thermocouple Type = K Probe Length = 36mm Probe Diameter = 9mm Maximum Temperature Sensed = +1100°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3879944 - RS Components, Ltd.
Corby, Northants, United Kingdom
Miniature sheathed thermocouples. Sheath ∅ 0.5 or 0.25 mm, insulation material Inconel 600 type 1 x NiCr-Ni (K), accuracy class 1. Test point insulated by sheath. With permanently connected Lemo coupling size 0 Thermocouple Type = K Probe Length = 36mm Probe Diameter = 9mm Maximum Temperature Sensed = +1100°C

Miniature sheathed thermocouples. Sheath ∅ 0.5 or 0.25 mm, insulation material Inconel 600 type 1 x NiCr-Ni (K), accuracy class 1. Test point insulated by sheath. With permanently connected Lemo coupling size 0
Thermocouple Type = K
Probe Length = 36mm
Probe Diameter = 9mm
Maximum Temperature Sensed = +1100°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 3879944
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 3971488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details
MgO Thermocouple Pipe Well Assemblies with Spring-Loaded or Loose Elements - Sensors with Connection Heads -  - Pyromation
Specs
Thermocouple Type E; J; K; N; T
Length 4 to 240 inch (102 to 6096 mm)
Gauge 1/4", 3/8"
View Details