Reckmann GmbH R9-1661-500

Description
Mineral insulated thermocouples in miniature design. Sheath ∅ 0.5 or 0.25 mm, insulation material Inconel 600 type 1 x NiCr-Ni (K), accuracy class 1. Test point insulated by sheath. With permanently connected miniature plug Thermocouple Type = K Probe Length = 38mm Probe Diameter = 0.5mm Maximum Temperature Sensed = +1100°C
Request a Quote
Description
Mineral insulated thermocouples in miniature design. Sheath ∅ 0.5 or 0.25 mm, insulation material Inconel 600 type 1 x NiCr-Ni (K), accuracy class 1. Test point insulated by sheath. With permanently connected miniature plug Thermocouple Type = K Probe Length = 38mm Probe Diameter = 0.5mm Maximum Temperature Sensed = +1100°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3879786 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mineral insulated thermocouples in miniature design. Sheath ∅ 0.5 or 0.25 mm, insulation material Inconel 600 type 1 x NiCr-Ni (K), accuracy class 1. Test point insulated by sheath. With permanently connected miniature plug Thermocouple Type = K Probe Length = 38mm Probe Diameter = 0.5mm Maximum Temperature Sensed = +1100°C

Mineral insulated thermocouples in miniature design. Sheath ∅ 0.5 or 0.25 mm, insulation material Inconel 600 type 1 x NiCr-Ni (K), accuracy class 1. Test point insulated by sheath. With permanently connected miniature plug
Thermocouple Type = K
Probe Length = 38mm
Probe Diameter = 0.5mm
Maximum Temperature Sensed = +1100°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 3879786
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 8140159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type T
View Details
Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
Noble Metal Thermocouple Element - TENE - Durex Industries
Specs
Thermocouple Type B; S; R
Length 3 to 15 inch (76 to 381 mm)
Style Full Length 2-hole Insulator; Flexible Style (Angled)
View Details