Magnecraft Power Relays, Over 2 Amps 389FXCXC-120A

Description
POWER RELAY
Request a Quote Datasheet
Description
POWER RELAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-389FXCXC-120A-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-389FXCXC-120A-ND
Power Relays, Over 2 Amps 4008-389FXCXC-120A-ND
POWER RELAY

POWER RELAY

Buy Now Datasheet
Power Relay, 3Pdt, 20A, 150Vac, Socket; Contact Configuration Schneider Electric/legacy Relay - 13N2883 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 3Pdt, 20A, 150Vac, Socket; Contact Configuration Schneider Electric/legacy Relay
13N2883
Power Relay, 3Pdt, 20A, 150Vac, Socket; Contact Configuration Schneider Electric/legacy Relay 13N2883
POWER RELAY, 3PDT, 20A, 150VAC, SOCKET; Contact Configuration:3PDT; Coil Voltage:120VAC; Contact Current:20A; Product Range:Magnecraft 389F Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:150V; Contact Voltage VDC:- RoHS Compliant: Yes

POWER RELAY, 3PDT, 20A, 150VAC, SOCKET; Contact Configuration:3PDT; Coil Voltage:120VAC; Contact Current:20A; Product Range:Magnecraft 389F Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:150V; Contact Voltage VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
389FXCXC-120A
General Purpose Relays 389FXCXC-120A
General Purpose Relays 389F Power Rly DPDT 20A 110/120 VAC

General Purpose Relays 389F Power Rly DPDT 20A 110/120 VAC

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
389FXCXC-120A
General Purpose Relays 389FXCXC-120A
General Purpose Relays 389F Power Rly DPDT 20A 110/120 VAC

General Purpose Relays 389F Power Rly DPDT 20A 110/120 VAC

Buy Now Datasheet
Relay;E-Mech;Gen-Purp;3PDT;Cur-Rtg 20A;Ctrl-V 120AC;Vol-Rtg 150AC;Socket Mnt - 70185243 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen-Purp;3PDT;Cur-Rtg 20A;Ctrl-V 120AC;Vol-Rtg 150AC;Socket Mnt
70185243
Relay;E-Mech;Gen-Purp;3PDT;Cur-Rtg 20A;Ctrl-V 120AC;Vol-Rtg 150AC;Socket Mnt 70185243
Relay;E-Mech;Gen-Pur p;3PDT;Cur-Rtg 20A;Ctrl-V 120AC;Vol-Rtg 150AC;Socket Mnt

Relay;E-Mech;Gen-Purp;3PDT;Cur-Rtg 20A;Ctrl-V 120AC;Vol-Rtg 150AC;Socket Mnt

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number 4008-389FXCXC-120A-ND 13N2883 389FXCXC-120A 70185243
Product Name Power Relays, Over 2 Amps Power Relay, 3Pdt, 20A, 150Vac, Socket; Contact Configuration Schneider Electric/legacy Relay General Purpose Relays Relay;E-Mech;Gen-Purp;3PDT;Cur-Rtg 20A;Ctrl-V 120AC;Vol-Rtg 150AC;Socket Mnt
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style
Poles Triple Pole (TP) Triple Pole (TP)
Throw Double Throw Double Throw Double Throw
Operating Temp -22 to 131 F (-30 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FTR-E1 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Force Guided Relays - 2861765 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
DC Power 3 watts
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 789-508 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers