TE Connectivity Electromechanical Relays & Contactors 3-1617522-6

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Electrical Characteristics Coil Power Rating DC (WATT) : .162 Coil Resistance (OHM) : 500 Coil Voltage Rating (VDC) : 9 Contact Current Rating (AMP) : 2 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 100G's, 6ms Vibration Resistance : 15G's, 10 - 2000Hz Other Coil Power Rating Class (WATT) : >.15 - ≤.2 Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Hook Terminals Main Termination & Connection Type : Solder Hook Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range (DEGC) : -65 - 125
Request a Quote Datasheet
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Electrical Characteristics Coil Power Rating DC (WATT) : .162 Coil Resistance (OHM) : 500 Coil Voltage Rating (VDC) : 9 Contact Current Rating (AMP) : 2 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 100G's, 6ms Vibration Resistance : 15G's, 10 - 2000Hz Other Coil Power Rating Class (WATT) : >.15 - ≤.2 Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Hook Terminals Main Termination & Connection Type : Solder Hook Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range (DEGC) : -65 - 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 3-1617522-6 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
3-1617522-6
Electromechanical Relays & Contactors 3-1617522-6
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Electrical Characteristics Coil Power Rating DC (WATT) : .162 Coil Resistance (OHM) : 500 Coil Voltage Rating (VDC) : 9 Contact Current Rating (AMP) : 2 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 100G's, 6ms Vibration Resistance : 15G's, 10 - 2000Hz Other Coil Power Rating Class (WATT) : >.15 - ≤.2 Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Hook Terminals Main Termination & Connection Type : Solder Hook Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range (DEGC) : -65 - 125

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .162
  • Coil Resistance (OHM) : 500
  • Coil Voltage Rating (VDC) : 9
  • Contact Current Rating (AMP) : 2
  • Contact Switching Voltage (Max) (VDC) : 28

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Coil Magnetic System : Non-Polarized, Monostable
  • Current Type : DC
  • Shock Resistance : 100G's, 6ms
  • Vibration Resistance : 15G's, 10 - 2000Hz

Other


  • Coil Power Rating Class (WATT) : >.15 - ≤.2
  • Contact Current Class (AMP) : ≤2

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Hook Terminals
  • Main Termination & Connection Type : Solder Hook Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range (DEGC) : -65 - 125
Buy Now
Relays - 3-1617522-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Crystal Can Relays

Crystal Can Relays

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Relays - Signal Relays, Up to 2 Amps - 1097688-3-1617522-6 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Signal Relays, Up to 2 Amps
1097688-3-1617522-6
Relays - Signal Relays, Up to 2 Amps 1097688-3-1617522-6
Win Source Part Number: 1097688-3-1617522-6 Category: Relays>Signal Relays, Up to 2 Amps Series: 3SAT Termination Style: Solder Hook Package: Bulk Contact Form: DPDT (2 Form C) Standard Package: 1 Coil Resistance: 500 Ohms Coil Current: 18 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 9VDC Contact Rating (Current): 2 A Switching Voltage: 115VAC, 28VDC - Max Release Time: 10 ms Seal Rating: Sealed - Hermetically Mounting Type: Chassis Mount Temperature Range - Operating: -65°C ~ 125°C Alternative Parts (Cross-Reference): V23079A1006B301; 3-1393788-9; 2-1462000-0; DS2Y-S-DC9V; TX2-9V; TX2-L2-9V3SAT1302A2; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 3SAT1302A2 Base Product Number: 1617522 RoHS Status: RoHS non-compliant

Win Source Part Number: 1097688-3-1617522-6
Category: Relays>Signal Relays, Up to 2 Amps
Series: 3SAT
Termination Style: Solder Hook
Package: Bulk
Contact Form: DPDT (2 Form C)
Standard Package: 1
Coil Resistance: 500 Ohms
Coil Current: 18 mA
Operate Time: 15 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 9VDC
Contact Rating (Current): 2 A
Switching Voltage: 115VAC, 28VDC - Max
Release Time: 10 ms
Seal Rating: Sealed - Hermetically
Mounting Type: Chassis Mount
Temperature Range - Operating: -65°C ~ 125°C
Alternative Parts (Cross-Reference): V23079A1006B301; 3-1393788-9; 2-1462000-0; DS2Y-S-DC9V; TX2-9V; TX2-L2-9V3SAT1302A2;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0050
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 3SAT1302A2
Base Product Number: 1617522
RoHS Status: RoHS non-compliant

Buy Now
Signal Relays, Up to 2 Amps - 3-1617522-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
3-1617522-6-ND
Signal Relays, Up to 2 Amps 3-1617522-6-ND
Relay

Relay

Buy Now Datasheet
Shenzhen, China
Relays - Signal Relays, Up to 2 Amps
3-1617522-6
Relays - Signal Relays, Up to 2 Amps 3-1617522-6
RELAY GENERAL PURPOSE DPDT 2A 9V

RELAY GENERAL PURPOSE DPDT 2A 9V

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays Solid State Relays
Product Number 3-1617522-6 3-1617522-6 1097688-3-1617522-6 3-1617522-6-ND 3-1617522-6
Product Name Electromechanical Relays & Contactors Relays Relays - Signal Relays, Up to 2 Amps Signal Relays, Up to 2 Amps Relays - Signal Relays, Up to 2 Amps
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C) -85 to 257 F (-65 to 125 C) -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
DC Power 0.1620 watts
DC Coil Voltage 9 volts 9 volts
Unlock Full Specs
to access all available technical data