General Purpose Relay DPDT (2 Form C) Chassis Mount
Win Source Part Number: 1188090-3SBC1506A2
Category: Relays>Signal Relays, Up to 2 Amps
Series: Military, MIL-R-39016/13, 3SBC, CII
Termination Style: Solder Hook
Package: Bulk
Contact Form: DPDT (2 Form C)
Standard Package: 1
Coil Resistance: 1.35 kOhms
Coil Current: 19.6 mA
Operate Time: 4 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 26.5VDC
Contact Rating (Current): 2 A
Switching Voltage: 115VAC, 28VDC - Max
Release Time: 4 ms
Seal Rating: Sealed - Hermetically
Mounting Type: Chassis Mount
Temperature Range - Operating: -65°C ~ 125°C
Alternative Parts (Cross-Reference): 2-1617072-4;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
Must Operate Voltage: 13.5 VDC
Must Release Voltage: 1.5 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0020
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 1122-1311,3SBC1506A2
Base Product Number: 3SBC1
RoHS Status: RoHS non-compliant
RELAY GEN PURPOSE DPDT 2A 26.5V
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 1122-1311-ND | 1188090-3SBC1506A2 | 3SBC1506A2 |
| Product Name | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | ||
| Mounting | Chassis Mount | PCBoard; Chassis Mount | Bracket (Flange) Mount; Chassis Mount |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw | ||
| Operating Temp | -85 to 257 F (-65 to 125 C) |