The 3RS1800-1HQ00 is a coupling relay in an industrial enclosure with three change-over contacts, designed for switching AC/DC loads up to 3 A at 250 V AC and 1 A at 24 V DC or 0.2 A at 125 V DC. It operates with control voltages of 24 V or 110-120 V AC/DC at 50/60 Hz, uses screw-type terminals, and mounts on a 35 mm DIN rail. The device has dimensions of 102 mm height, 22.5 mm width, and 91 mm depth, with an IP20 protection rating and an operating ambient temperature range of -25 °C to +60 °C.
General Purpose Relay 3PDT (3 Form C) 24 ~ 120VAC Coil DIN Rail
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3473-3RS18001HQ00-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |