Weidmuller Power Relays, Over 2 Amps 4061590000

Description
General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 281-4922-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
281-4922-ND
Power Relays, Over 2 Amps 281-4922-ND
General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole

Buy Now Datasheet
Relays Power Relays, Over 2 Amps -  - Win Source Electronics
Laguna Hills, CA, United States
Relays Power Relays, Over 2 Amps
Relays Power Relays, Over 2 Amps
Manufacturer: Weidmüller Category: Relays Power Relays, Over 2 Amps Termination Style: PC Pin Package: Tube Contact Form: SPDT (1 Form C) Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 6 A Switching Voltage: 250VAC - Max Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Relays Power Relays, Over 2 Amps
Termination Style: PC Pin
Package: Tube
Contact Form: SPDT (1 Form C)
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 6 A
Switching Voltage: 250VAC - Max
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Relay, Spdt, 250Vac, 6A; Contact Configuration Weidmuller - 62K0830 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 6A; Contact Configuration Weidmuller
62K0830
Relay, Spdt, 250Vac, 6A; Contact Configuration Weidmuller 62K0830
RELAY, SPDT, 250VAC, 6A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:TERM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 6A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:TERM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
4061590000
Relays - Power Relays, Over 2 Amps 4061590000
RELAY GEN PURPOSE SPDT 6A 24V

RELAY GEN PURPOSE SPDT 6A 24V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays
Product Number 281-4922-ND 62K0830 4061590000
Product Name Power Relays, Over 2 Amps Relays Power Relays, Over 2 Amps Relay, Spdt, 250Vac, 6A; Contact Configuration Weidmuller Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard PCBoard; Through Hole Socket or Plug-in Style; Socket Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 1372116 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
Safety Relays - 56.OA11.2422C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 788-543 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers