Weidmuller Power Relays, Over 2 Amps - 4060120000 4060120000

Description
Manufacturer: Weidmuller Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1191162-4060120000 Packaging: Bulk Termination: PC Pin Contact Material: Silver, Tin Voltage Rating: 24 V Current Rating: 7 mA Number of Contacts: 1 Length: 28 mm Approvals: VDE, cURus Coil Resistance: 3.388 kΩ Contact Current Rating: 6 A Operate Time: 5 ms Relay Type: General Purpose Coil Type: Non-Latching Release Time: 2.5 ms Height: 28 mm Weight: 5 g Power Rating: 170 mW Width: 5 mm Categories: Power Relays,Over 2 Amps Alternative Parts (Cross-Reference): 4060120000.; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Depth: 15 mm Mount: Plug-In, Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (AC): 400 V Max Voltage Rating (DC): 300 V REACH SVHC: No SVHC Flammability Rating: UL94 V-0 Max Current Rating: 6 A Throw Configuration: SPDT Coil Voltage (DC): 24 V Max Operating Temperature: 85 °C
Request a Quote Datasheet
Description
Manufacturer: Weidmuller Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1191162-4060120000 Packaging: Bulk Termination: PC Pin Contact Material: Silver, Tin Voltage Rating: 24 V Current Rating: 7 mA Number of Contacts: 1 Length: 28 mm Approvals: VDE, cURus Coil Resistance: 3.388 kΩ Contact Current Rating: 6 A Operate Time: 5 ms Relay Type: General Purpose Coil Type: Non-Latching Release Time: 2.5 ms Height: 28 mm Weight: 5 g Power Rating: 170 mW Width: 5 mm Categories: Power Relays,Over 2 Amps Alternative Parts (Cross-Reference): 4060120000.; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Depth: 15 mm Mount: Plug-In, Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (AC): 400 V Max Voltage Rating (DC): 300 V REACH SVHC: No SVHC Flammability Rating: UL94 V-0 Max Current Rating: 6 A Throw Configuration: SPDT Coil Voltage (DC): 24 V Max Operating Temperature: 85 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4060120000 - 1191162-4060120000 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - 4060120000
1191162-4060120000
Power Relays, Over 2 Amps - 4060120000 1191162-4060120000
Manufacturer: Weidmuller Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1191162-4060120000 Packaging: Bulk Termination: PC Pin Contact Material: Silver, Tin Voltage Rating: 24 V Current Rating: 7 mA Number of Contacts: 1 Length: 28 mm Approvals: VDE, cURus Coil Resistance: 3.388 kΩ Contact Current Rating: 6 A Operate Time: 5 ms Relay Type: General Purpose Coil Type: Non-Latching Release Time: 2.5 ms Height: 28 mm Weight: 5 g Power Rating: 170 mW Width: 5 mm Categories: Power Relays,Over 2 Amps Alternative Parts (Cross-Reference): 4060120000.; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Depth: 15 mm Mount: Plug-In, Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (AC): 400 V Max Voltage Rating (DC): 300 V REACH SVHC: No SVHC Flammability Rating: UL94 V-0 Max Current Rating: 6 A Throw Configuration: SPDT Coil Voltage (DC): 24 V Max Operating Temperature: 85 °C

Manufacturer: Weidmuller
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1191162-4060120000
Packaging: Bulk
Termination: PC Pin
Contact Material: Silver, Tin
Voltage Rating: 24 V
Current Rating: 7 mA
Number of Contacts: 1
Length: 28 mm
Approvals: VDE, cURus
Coil Resistance: 3.388 kΩ
Contact Current Rating: 6 A
Operate Time: 5 ms
Relay Type: General Purpose
Coil Type: Non-Latching
Release Time: 2.5 ms
Height: 28 mm
Weight: 5 g
Power Rating: 170 mW
Width: 5 mm
Categories: Power Relays,Over 2 Amps
Alternative Parts (Cross-Reference): 4060120000.;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Depth: 15 mm
Mount: Plug-In, Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 400 V
Max Voltage Rating (DC): 300 V
REACH SVHC: No SVHC
Flammability Rating: UL94 V-0
Max Current Rating: 6 A
Throw Configuration: SPDT
Coil Voltage (DC): 24 V
Max Operating Temperature: 85 °C

Buy Now
Relays Power Relays, Over 2 Amps -  - Win Source Electronics
Laguna Hills, CA, United States
Relays Power Relays, Over 2 Amps
Relays Power Relays, Over 2 Amps
Manufacturer: Weidmüller Category: Relays Power Relays, Over 2 Amps Termination Style: PC Pin Package: Bulk Contact Form: SPDT (1 Form C) Coil Type: Non Latching Switching Voltage: 250VAC - Max Operating Temperature: -40°C ~ 85°C Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Obsolete Operate Time: 5 ms

Manufacturer: Weidmüller
Category: Relays Power Relays, Over 2 Amps
Termination Style: PC Pin
Package: Bulk
Contact Form: SPDT (1 Form C)
Coil Type: Non Latching
Switching Voltage: 250VAC - Max
Operating Temperature: -40°C ~ 85°C
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Obsolete
Operate Time: 5 ms

Buy Now Datasheet
Power Relays, Over 2 Amps - 281-3083-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
281-3083-ND
Power Relays, Over 2 Amps 281-3083-ND
General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole

Buy Now Datasheet
Relay, Spdt, 250Vac, 6A; Contact Configuration Weidmuller - 99Y9876 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 6A; Contact Configuration Weidmuller
99Y9876
Relay, Spdt, 250Vac, 6A; Contact Configuration Weidmuller 99Y9876
RELAY, SPDT, 250VAC, 6A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:TERM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Solder; Contact Voltage RoHS Compliant: No

RELAY, SPDT, 250VAC, 6A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:TERM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Solder; Contact Voltage RoHS Compliant: No

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - 4060120000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
4060120000
Relays - Power Relays, Over 2 Amps 4060120000
RELAY GEN PURPOSE SPDT 6A 24V

RELAY GEN PURPOSE SPDT 6A 24V

Supplier's Site

Technical Specifications

  Win Source Electronics Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 1191162-4060120000 281-3083-ND 99Y9876 4060120000
Product Name Power Relays, Over 2 Amps - 4060120000 Relays Power Relays, Over 2 Amps Power Relays, Over 2 Amps Relay, Spdt, 250Vac, 6A; Contact Configuration Weidmuller Relays - Power Relays, Over 2 Amps
DC Coil Voltage 24 volts 24 volts 24 volts 24 volts
Resistance 3388 ohms
Mounting PCBoard; Plug-In, Through Hole PCBoard; Through Hole PCBoard Socket or Plug-in Style; Socket Through Hole
Approvals RoHS
Relay Type General
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 154346 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details
Power Relays - FTR-F2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details