The 3RS1800-1HW00 is a coupling relay in an industrial enclosure with three change-over contacts, designed for switching loads up to 3 A AC-15 at 250 V and 1 A DC-13 at 24 V or 0.2 A DC-13 at 125 V. It operates on a control voltage range of 24 to 240 V AC or DC with a frequency of 50 or 60 Hz. The device has screw-type terminals and mounts on a 35 mm DIN rail using screw and snap-on fastening. Its dimensions are 102 mm in height, 22.5 mm in width, and 91 mm in depth, with an IP20 protection class. The ambient operating temperature ranges from -25 °C to +60 °C. The relay is monostable and has no auxiliary contacts other than the three main change-over contacts. It is a phased-out product with a recommended successor, 3RQ2000-1CW00.
General Purpose Relay 3PDT (3 Form C) 24 ~ 240VAC/DC Coil DIN Rail
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3473-3RS18001HW00-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |