General Purpose Relays 389F Power Relay SPDT-DM-DB, 30A
POWER RELAY, 24VDC, 30A, SPDT-DB, PANEL; Contact Configuration:SPDT-D
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 4008-389FXHXC1-24D-ND | 389FXHXC1-24D | 51R0323 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Power Relay, 24Vdc, 30A, Spdt-Db, Panel; Contact Configuration Schneider Electric/legacy Relay |
| Relay Type | General | General | |
| Mounting | Chassis Mount | Panel; Panel Mount, Socket | |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Double Throw |