General Purpose Relay 4PDT (4 Form C) Through Hole
General Purpose Relays 26.5V 2A 4 Form C (4PDT) 4 CO
RELAY, 4PDT, 28VDC, 2A; Contact Configuration:4PDT; Coil Voltage:26.5VDC; Contact Current:2A; Product Range:3SBH Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder RoHS Compliant: No
RELAY GEN PURPOSE 4PDT 2A 26.5V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Solid State Relays |
| Product Number | A132184-ND | 3SBH1231A2 | 84K0446 | 3SBH1231A2 |
| Product Name | Signal Relays, Up to 2 Amps | General Purpose Relays | Relay, 4Pdt, 28Vdc, 2A; Contact Configuration Cii Te Connectivity | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | General | ||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | |
| Poles | Four Pole (4P) | |||
| Throw | Double Throw | Double Throw | ||
| Operating Temp | -85 to 257 F (-65 to 125 C) |