General Purpose Relay DPDT (2 Form C) Through Hole
Win Source Part Number: 1221229-3SBC2000A2
Category: Relays>Signal Relays, Up to 2 Amps
Series: Military, MIL-R-39016/13, 3SBC, CII
Termination Style: PC Pin
Package: Bulk
Contact Form: DPDT (2 Form C)
Standard Package: 1
Coil Resistance: 56 Ohms
Coil Current: 107 mA
Operate Time: 4 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 6VDC
Contact Rating (Current): 2 A
Switching Voltage: 115VAC, 28VDC - Max
Release Time: 4 ms
Seal Rating: Sealed - Hermetically
Mounting Type: Through Hole
Temperature Range - Operating: -65°C ~ 125°C
Alternative Parts (Cross-Reference): 1-1617073-2; 1-1617073-2 .;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0020
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 3SBC2000A2-MIL,M3901
Base Product Number: 3SBC2
RoHS Status: RoHS non-compliant
RELAY GENERAL PURPOSE DPDT 2A 6V
3SBC2000A2 = M39016/13-055P
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 3SBC2000A2-ND | 1221229-3SBC2000A2 | 3SBC2000A2 | 16M0520 |
| Product Name | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | 3Sbc2000A2 = M39016/13-055P Cii Te Connectivity |
| Relay Type | General | |||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | |
| Poles | Double Pole (DP) | |||
| Throw | Double Throw | |||
| Operating Temp | -85 to 257 F (-65 to 125 C) |