General Purpose Relay DPDT (2 Form C) 230VAC Coil Through Hole
RELAY GEN PURPOSE DPDT 8A 230V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays |
| Product Number | 4058640000-ND | 4058640000 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |
| Mounting | PCBoard | Through Hole |
| Poles | Double Pole (DP) | Double Pole (DP) |