General Purpose Relays 389F Power Rly DPDT 25A 24 VDC
Relay;E-Mech;Gen-Pur
POWER RELAY, DPDT, 25A, 300VAC, SOCKET; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:25A; Product Range:Magnecraft 389F Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:300V; Contact Voltage VDC:- RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 4008-389FXBXC-24D-ND | 389FXBXC-24D | 70185238 | 13N2881 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relay;E-Mech;Gen-Purp;DPDT;Cur-Rtg 25A;Ctrl-V 24DC;Vol-Rtg 300AC;Socket Mnt | Power Relay, Dpdt, 25A, 300Vac, Socket; Contact Configuration Schneider Electric/legacy Relay |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style | Socket or Plug-in Style; Socket | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -22 to 131 F (-30 to 55 C) |