The 3RS1800-2BW00 is a coupling relay in an industrial enclosure with two change-over contacts and a wide control voltage range of 24 V to 240 V AC/DC. It features spring-type terminals and is designed for mounting on a 35 mm DIN rail with dimensions of 94 mm height, 22.5 mm width, and 91 mm depth. The output relay has an ampacity of 3 A at AC-15 with 250 V AC and 1 A at DC-13 with 24 V DC, or 0.2 A at 125 V DC. The relay is monostable, has an IP20 protection rating, and operates within an ambient temperature range of -25 °C to +60 °C. It includes a Declaration of Conformity for general product approval.
General Purpose Relay DPDT (2 Form C) 24 ~ 240VAC/DC Coil DIN Rail
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3473-3RS18002BW00-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |