Coupling relay in industrial enclosure with three change-over contacts, hard gold-plated, rated for 24 V and 110-120 V AC/DC control voltage, with a 3 A AC-15 contact rating at 250 V and DC-13 ratings of 1 A at 24 V and 0.2 A at 125 V. Mounted on 35 mm DIN rail via screw and snap-on fastening, with spring-type terminals. Dimensions are 103 mm height, 22.5 mm width, and 91 mm depth. Protection class IP20, operates from -25 to +60 °C.
General Purpose Relay 3PDT (3 Form C) 24 ~ 120VAC Coil DIN Rail
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3473-3RS18002HQ01-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |