Coupling relay with two change-over contacts, designed for industrial applications with a wide control voltage range of 24 V to 240 V AC/DC. Mounted on a 35 mm DIN rail via screw and snap-on fastening, with dimensions of 92 mm height, 22.5 mm width, and 91 mm depth. Rated for 3 A at AC-15 (250 V, 50/60 Hz) and 1 A at DC-13 (24 V), with 0.2 A at 125 V DC. Features screw-type terminals, IP20 protection, monostable switching, and operates within an ambient temperature range of -25 °C to +60 °C. Part is phased out with successor 3RQ2000-1BW00.
General Purpose Relay DPDT (2 Form C) 24 ~ 240VAC/DC Coil DIN Rail
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3473-3RS18001BW00-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |