General Purpose Relay DPDT (2 Form C) Through Hole
3SBC2040A2=M39016/13
RELAY GENERAL PURPOSE DPDT 2A 5V
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 3SBC2040A2-ND | 16M0537 | 3SBC2040A2 |
| Product Name | Signal Relays, Up to 2 Amps | 3Sbc2040A2=M39016/13-095P Cii Te Connectivity | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | ||
| Mounting | PCBoard | Through Hole | |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw |