LOW SIGNAL RELAYS-PCB M39016/31-
RELAY GENERAL PURPOSE 4PDT 2A 6V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays |
| Product Number | 3SBM1069A2-ND | 3SBM1069A2 |
| Product Name | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | |
| Mounting | PCBoard | Through Hole |
| Poles | Four Pole (4P) | |
| Throw | Double Throw |