General Purpose Relay 4PDT (4 Form C) Chassis Mount
LOW SIGNAL RELAYS-PCB 3SBH5134K1
RELAY, 4PDT, 28VDC, 2A; Contact Configuration:4PDT; Coil Voltage:26.5VDC; Contact Current:2A; Product Range:3SBH Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder RoHS Compliant: No
RELAY GEN PURPOSE 4PDT 2A 26.5V
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Solid State Relays |
| Product Number | 3SBH5134K1-ND | 16M0581 | 3SBH5134K1 |
| Product Name | Signal Relays, Up to 2 Amps | Relay, 4Pdt, 28Vdc, 2A; Contact Configuration Cii Te Connectivity | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | ||
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount |
| Poles | Four Pole (4P) | ||
| Throw | Double Throw | Double Throw | |
| Operating Temp | -85 to 257 F (-65 to 125 C) |