General Purpose Relays 389F Power Relay 3PDT, 20A
General Purpose Relays 389F Power Relay 3PDT, 20A
Relay, 3PDT, 13A, 110/120VAC Coil
RELAY, 3PDT, 150VAC, 28VDC, 20A; Contact Configuration:3PDT; Coil Voltage:120VAC; Contact Current:20A; Product Range:389F Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:150VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Relay;E-Mech;Gen-Pur
| DigiKey | VAST STOCK CO., LIMITED | Galco Industrial Electronics | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 4008-389FXCXC1-120A-ND | 389FXCXC1-120A | 389FXCXC1-120A | 35M3535 | 70185288 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | MGCR General Purpose | Relay, 3Pdt, 150Vac, 28Vdc, 20A; Contact Configuration Schneider Electric/legacy Relay | Relay;E-Mech;Gen-Purp;3PDT;Cur-Rtg 20A;Ctrl-V 120AC;Vol-Rtg 300AC;Side Flange |
| Relay Type | General | General | General | ||
| Mounting | Chassis Mount | Panel; Panel Mount | Panel | ||
| Poles | Triple Pole (TP) | Triple Pole (TP) | |||
| Throw | Double Throw | Double Throw | Double Throw | ||
| Operating Temp | -22 to 131 F (-30 to 55 C) |