PWR RELAY, 3PDT, 20A, 24VDC, FLA
General Purpose Relays 389F Power Relay 3PDT, 20A
General Purpose Relays 389F Power Relay 3PDT, 20A
POWER RELAY, 3PDT, 24VDC, 20A, FLANGE, RELAY TYPE:POWER, COIL VOLTAGE VDC NOM:24V, CONTACT CURRENT MAX:20A,CONTACT VOLTAGE AC NOM:150V,CONTACT VOLTA. FREE 2 YEAR RADWELL WARRANTY
Relay;E-Mech;Gen-Pur
RELAY, 3PDT, 150VAC, 28VDC, 20A; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:20A; Product Range:389F Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:150VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Radwell International | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 4008-389FXCXC1-24D-ND | 389FXCXC1-24D | 57284414 | 70185287 | 35M3538 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relay/Socket | Relay;E-Mech;Gen-Purp;3PDT;Cur-Rtg 20A;Ctrl-V 24DC;Vol-Rtg 150AC;Side Flange | Relay, 3Pdt, 150Vac, 28Vdc, 20A; Contact Configuration Schneider Electric/legacy Relay |
| Relay Type | General | General | |||
| Mounting | Chassis Mount | Panel | Panel; Panel Mount | ||
| Poles | Triple Pole (TP) | Triple Pole (TP) | |||
| Throw | Double Throw | Double Throw | Double Throw | ||
| Operating Temp | -22 to 131 F (-30 to 55 C) |