Weidmuller Power Relays, Over 2 Amps 4058570000

Description
General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 281-3096-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
281-3096-ND
Power Relays, Over 2 Amps 281-3096-ND
General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole

General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole

Buy Now Datasheet
Relay, Dpdt, 250Vac, 8A; Contact Configuration Weidmuller - 45J3226 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 250Vac, 8A; Contact Configuration Weidmuller
45J3226
Relay, Dpdt, 250Vac, 8A; Contact Configuration Weidmuller 45J3226
RELAY, DPDT, 250VAC, 8A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:8A; Product Range:RIDER Series; Relay Mounting:Socket; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect; Carry Current:8ARoHS Compliant: Yes

RELAY, DPDT, 250VAC, 8A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:8A; Product Range:RIDER Series; Relay Mounting:Socket; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect; Carry Current:8ARoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - 4058570000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
4058570000
Relays - Power Relays, Over 2 Amps 4058570000
RELAY GEN PURPOSE DPDT 8A 24V

RELAY GEN PURPOSE DPDT 8A 24V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 281-3096-ND 45J3226 4058570000
Product Name Power Relays, Over 2 Amps Relay, Dpdt, 250Vac, 8A; Contact Configuration Weidmuller Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard Socket or Plug-in Style; Socket Through Hole
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Electromechanical Relays & Contactors - 1-1393194-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -22 to 221 F (-30 to 105 C)
AC Voltage 277 volts
View Details
2 suppliers
Timer Relays - 119802 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details