The 3RS1800-1AP00 is a monostable coupling relay with one change-over contact, designed for industrial applications with a control supply voltage of 24 V or 220-240 V AC/DC and an output ampacity of 3 A at AC-15 (250 V, 50/60 Hz), 1 A at DC-13 (24 V), or 0.2 A at DC-13 (125 V). It features screw terminals and is mounted on a 35 mm DIN rail with dimensions of 83 mm height, 22.5 mm width, and 91 mm depth. The device operates within an ambient temperature range of -25 to +60 °C and has an IP20 protection rating.
General Purpose Relay SPDT (1 Form C) 24 ~ 240VAC Coil DIN Rail
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3473-3RS18001AP00-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |