TE Connectivity Electromechanical Relays & Contactors 3-1956170-1

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 8 G  [.282 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgSnO2 Dimensions Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 13 MM  [.511 INCH ] Product Length : 28.5 MM  [1.122 INCH ] Product Width : 10.1 MM  [.398 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .23 Coil Resistance (OHM) : 627 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 8 Contact Limiting Short-Time Current (AMP) : 8 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Reflow Solder Capable Other Coil Power Rating Class (WATT) : >.2 - ≤.3 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Reel Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 8 G  [.282 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgSnO2 Dimensions Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 13 MM  [.511 INCH ] Product Length : 28.5 MM  [1.122 INCH ] Product Width : 10.1 MM  [.398 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .23 Coil Resistance (OHM) : 627 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 8 Contact Limiting Short-Time Current (AMP) : 8 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Reflow Solder Capable Other Coil Power Rating Class (WATT) : >.2 - ≤.3 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Reel Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 3-1956170-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
3-1956170-1
Electromechanical Relays & Contactors 3-1956170-1
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 8 G  [.282 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgSnO2 Dimensions Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 13 MM  [.511 INCH ] Product Length : 28.5 MM  [1.122 INCH ] Product Width : 10.1 MM  [.398 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .23 Coil Resistance (OHM) : 627 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 8 Contact Limiting Short-Time Current (AMP) : 8 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Reflow Solder Capable Other Coil Power Rating Class (WATT) : >.2 - ≤.3 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Reel Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable
  • Product Weight : 8 G  [.282 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class F
  • Contact Arrangement : 1 Form C SPDT-CO
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : AgSnO2

Dimensions


  • Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ]
  • Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ]
  • Product Height : 13 MM  [.511 INCH ]
  • Product Length : 28.5 MM  [1.122 INCH ]
  • Product Width : 10.1 MM  [.398 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .23
  • Coil Resistance (OHM) : 627
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 8
  • Contact Limiting Breaking Current (AMP) : 8
  • Contact Limiting Continuous Current (AMP) : 8
  • Contact Limiting Making Current (AMP) : 8
  • Contact Limiting Short-Time Current (AMP) : 8
  • Contact Switching Load (Min) : 100mA @ 12V
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC
  • Solder Process : Reflow Solder Capable

Other


  • Coil Power Rating Class (WATT) : >.2 - ≤.3
  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ]
  • Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]
  • Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ]

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Category of Protection : RTII
  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now Datasheet
Relays - 3-1956170-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power PCB Relay RT Inrush Power

Power PCB Relay RT Inrush Power

Buy Now
Power Relays, Over 2 Amps - 41-3-1956170-1TR-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
41-3-1956170-1TR-ND
Power Relays, Over 2 Amps 41-3-1956170-1TR-ND
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
3-1956170-1
Relays - Power Relays, Over 2 Amps 3-1956170-1
RELAY GEN PURPOSE SPDT 8A 12V

RELAY GEN PURPOSE SPDT 8A 12V

Supplier's Site
Ry213012R Potter&brumfield Te Connectivity - 10AK1571 - Newark, An Avnet Company
Chicago, IL, United States
Ry213012R Potter&brumfield Te Connectivity
10AK1571
Ry213012R Potter&brumfield Te Connectivity 10AK1571
RY213012R

RY213012R

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 3-1956170-1 3-1956170-1 41-3-1956170-1TR-ND 3-1956170-1 10AK1571
Product Name Electromechanical Relays & Contactors Relays Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Ry213012R Potter&brumfield Te Connectivity
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C) -40 to 158 F (-40 to 70 C) -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
DC Power 0.2300 watts
DC Coil Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1617787-5 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -94 to 257 F (-70 to 125 C)
AC Voltage 200 volts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1415542-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1415899-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
Relays - Power Relays, Over 2 Amps - 1393222-3 - Acme Chip Technology Co., Limited
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 5 volts
View Details
2 suppliers