The Relay, 3PDT, 150Vac, 28Vdc, 20A is a power relay designed for various applications requiring reliable switching. It features a contact configuration of 3 normally open (NO) and 3 normally closed (NC) contacts, allowing for versatile control options. The relay operates at a coil voltage of 24V AC and has a maximum switching voltage of 300V AC. With a rated operational current of 20A at 150V AC for resistive loads, it also supports 15A at 250V AC and 20A at 28V DC. The relay has a minimum switching current of 100 mA at 5V DC, ensuring it can handle low-power applications as well. The coil resistance is 72 Ohms, and the power consumption is 1.3W DC or 2VA AC. This relay is rated for a mechanical durability of 5,000,000 cycles and an electrical durability of 100,000 cycles under resistive load conditions. It operates effectively in ambient temperatures ranging from -30°C to 55°C and is certified to various standards including CURus, CSA, CE, and RoHS. The relay is also designed with quick connect terminals for easy installation and has a flange mounting style.
RELAY, 3PDT, 150VAC, 28VDC, 20A; Contact Configuration:3PDT; Coil Voltage:24VAC; Contact Current:20A; Product Range:389F Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:150VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
POWER RELAY, 3PDT, 24VAC, 20A, FLANGE,RELAY TYPE:POWER, COIL VOLTAGE VAC NOM:24V, CONTACT CURRENT MAX:20A, CONTACT VOLTAGE AC NOM:150V, CONTACT VOLTA. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 4008-389FXCXC1-24A-ND | 35M3537 | 57284410 |
| Product Name | Power Relays, Over 2 Amps | Relay, 3Pdt, 150Vac, 28Vdc, 20A; Contact Configuration Schneider Electric/legacy Relay | Relay/Socket |
| Relay Type | General | ||
| Mounting | Chassis Mount | Panel; Panel Mount | |
| Poles | Triple Pole (TP) | ||
| Throw | Double Throw | Double Throw |