The 3TX7014-7BM00 is a signal relay with one changeover contact designed for use with 24 V DC circuits, featuring an operational current rating of 0.1 A at 230 V DC for auxiliary contacts and an ambient temperature range of -25 °C to +55 °C. It has an IP00 protection class and is intended for general-purpose switching applications.
General Purpose Relay SPDT (1 Form C) Through Hole
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3473-3TX70147BM00-ND |
| Product Name | Signal Relays, Up to 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |