Magnecraft Power Relays, Over 2 Amps 389FXCXC1-12D

Description
POWER RELAY
Request a Quote Datasheet
Description
POWER RELAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-389FXCXC1-12D-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-389FXCXC1-12D-ND
Power Relays, Over 2 Amps 4008-389FXCXC1-12D-ND
POWER RELAY

POWER RELAY

Buy Now Datasheet
Relay, 3Pdt, 150Vac, 28Vdc, 20A; Contact Configuration Schneider Electric/legacy Relay - 35M3534 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 150Vac, 28Vdc, 20A; Contact Configuration Schneider Electric/legacy Relay
35M3534
Relay, 3Pdt, 150Vac, 28Vdc, 20A; Contact Configuration Schneider Electric/legacy Relay 35M3534
RELAY, 3PDT, 150VAC, 28VDC, 20A; Contact Configuration:3PDT; Coil Voltage:12VDC; Contact Current:20A; Product Range:389F Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:150VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 3PDT, 150VAC, 28VDC, 20A; Contact Configuration:3PDT; Coil Voltage:12VDC; Contact Current:20A; Product Range:389F Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:150VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
389FXCXC1-12D
General Purpose Relays 389FXCXC1-12D
General Purpose Relays 389F Power Relay 3PDT, 20A

General Purpose Relays 389F Power Relay 3PDT, 20A

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
389FXCXC1-12D
General Purpose Relays 389FXCXC1-12D
General Purpose Relays 389F Power Relay 3PDT, 20A

General Purpose Relays 389F Power Relay 3PDT, 20A

Buy Now Datasheet
Relay;E-Mech;Gen-Purp;3PDT;Cur-Rtg 20A;Ctrl-V 12DC;Vol-Rtg 150AC;Side Flange - 70185286 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen-Purp;3PDT;Cur-Rtg 20A;Ctrl-V 12DC;Vol-Rtg 150AC;Side Flange
70185286
Relay;E-Mech;Gen-Purp;3PDT;Cur-Rtg 20A;Ctrl-V 12DC;Vol-Rtg 150AC;Side Flange 70185286
Relay;E-Mech;Gen-Pur p;3PDT;Cur-Rtg 20A;Ctrl-V 12DC;Vol-Rtg 150AC;Side Flange

Relay;E-Mech;Gen-Purp;3PDT;Cur-Rtg 20A;Ctrl-V 12DC;Vol-Rtg 150AC;Side Flange

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number 4008-389FXCXC1-12D-ND 35M3534 389FXCXC1-12D 70185286
Product Name Power Relays, Over 2 Amps Relay, 3Pdt, 150Vac, 28Vdc, 20A; Contact Configuration Schneider Electric/legacy Relay General Purpose Relays Relay;E-Mech;Gen-Purp;3PDT;Cur-Rtg 20A;Ctrl-V 12DC;Vol-Rtg 150AC;Side Flange
Relay Type General General
Mounting Chassis Mount Panel; Panel Mount Panel
Poles Triple Pole (TP) Triple Pole (TP)
Throw Double Throw Double Throw Double Throw
Operating Temp -22 to 131 F (-30 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

60A Automotive Relay - CHAF6 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Power Relays, Over 2 Amps - 1-1393222-6-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
3 suppliers
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA02.4833 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details