General Purpose Relay 4PDT (4 Form C) Through Hole
LOW SIGNAL RELAYS-PCB 4FORMC 4PD
RELAY GEN PURPOSE 4PDT 2A 26.5V
General Purpose Relays 4FormC 4PDT 26.5VDC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 3SBH1142A2-ND | 3SBH1142A2 | 3SBH1142A2 |
| Product Name | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | General Purpose Relays |
| Relay Type | General | General | |
| Mounting | PCBoard | Through Hole | |
| Poles | Four Pole (4P) | ||
| Throw | Double Throw |