Weidmuller Power Relays, Over 2 Amps 4061630000

Description
General Purpose Relay SPDT (1 Form C) 60VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 60VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 281-4924-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
281-4924-ND
Power Relays, Over 2 Amps 281-4924-ND
General Purpose Relay SPDT (1 Form C) 60VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 60VDC Coil Through Hole

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
4061630000
Relays - Power Relays, Over 2 Amps 4061630000
RELAY GEN PURPOSE SPDT 6A 60V

RELAY GEN PURPOSE SPDT 6A 60V

Supplier's Site
Relay, Spdt, 250Vac, 6A; Contact Configuration Weidmuller - 83H5569 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 6A; Contact Configuration Weidmuller
83H5569
Relay, Spdt, 250Vac, 6A; Contact Configuration Weidmuller 83H5569
RELAY, SPDT, 250VAC, 6A; Contact Configuration:SPDT; Coil Voltage:60VDC; Contact Current:6A; Product Range:TERM Series; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Screw; Coil Resistance:- RoHS Compliant: No

RELAY, SPDT, 250VAC, 6A; Contact Configuration:SPDT; Coil Voltage:60VDC; Contact Current:6A; Product Range:TERM Series; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Screw; Coil Resistance:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 281-4924-ND 4061630000 83H5569
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, Spdt, 250Vac, 6A; Contact Configuration Weidmuller
Relay Type General
Mounting PCBoard Through Hole DIN; DIN Rail
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FBR59-HW (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Safety Relays - 56.OA12.0642 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Relay module - 2042-3859 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers