General Purpose Relay DPDT (2 Form C) Through Hole
RELAY, DPDT, 28VDC, 2A; Contact Configuration:DPDT; Coil Voltage:5VDC; Contact Current:2A; Product Range:3SBC Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder RoHS Compliant: No
RELAY GENERAL PURPOSE DPDT 2A 5V
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Solid State Relays |
| Product Number | 3SBC1538A2-ND | 16M0489 | 3SBC1538A2 |
| Product Name | Signal Relays, Up to 2 Amps | Relay, Dpdt, 28Vdc, 2A; Contact Configuration Cii Te Connectivity | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | ||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole |
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw |