TE Connectivity Electromechanical Relays & Contactors 3-1617522-5

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Electrical Characteristics Coil Power Rating DC (WATT) : .162 Coil Resistance (OHM) : 20 Coil Voltage Rating (VDC) : 1.8 Contact Current Rating (AMP) : 2 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 100G's, 6ms Vibration Resistance : 15G's, 10 - 2000Hz Other Coil Power Rating Class (WATT) : >.15 - ≤.2 Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Hook Terminals Main Termination & Connection Type : Solder Hook Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range (DEGC) : -65 - 125
Request a Quote
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Electrical Characteristics Coil Power Rating DC (WATT) : .162 Coil Resistance (OHM) : 20 Coil Voltage Rating (VDC) : 1.8 Contact Current Rating (AMP) : 2 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 100G's, 6ms Vibration Resistance : 15G's, 10 - 2000Hz Other Coil Power Rating Class (WATT) : >.15 - ≤.2 Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Hook Terminals Main Termination & Connection Type : Solder Hook Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range (DEGC) : -65 - 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3SAT series is a hermetically sealed, chassis-mounted electromechanical relay with a 2 Form C DPDT-CO contact arrangement, rated for 2 amperes at 28 V dc resistive load, 0.3 ampere at 115 V ac, and 0.75 ampere at 28 V dc inductive load. It operates in a temperature range of -65°C to +125°C, withstands 100G shock for 6 ms and 15G vibration from 10 to 2000 Hz, and has a maximum weight of 1.1 ounces. Contact resistance is 0.05 ohm before operation and 0.1 ohm after, with an insulation resistance of at least 1,000 megohms. Operate and release times are 15 ms and 10 ms respectively, and contact bounce is 2 ms.

Datasheet Summary
Powered by GS/AI

The 3SAT series is a hermetically sealed, chassis-mounted electromechanical relay with a 2 Form C DPDT-CO contact arrangement, rated for 2 amperes at 28 V dc resistive load, 0.3 ampere at 115 V ac, and 0.75 ampere at 28 V dc inductive load. It operates in a temperature range of -65°C to +125°C, withstands 100G shock for 6 ms and 15G vibration from 10 to 2000 Hz, and has a maximum weight of 1.1 ounces. Contact resistance is 0.05 ohm before operation and 0.1 ohm after, with an insulation resistance of at least 1,000 megohms. Operate and release times are 15 ms and 10 ms respectively, and contact bounce is 2 ms.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 3-1617522-5 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
3-1617522-5
Electromechanical Relays & Contactors 3-1617522-5
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Electrical Characteristics Coil Power Rating DC (WATT) : .162 Coil Resistance (OHM) : 20 Coil Voltage Rating (VDC) : 1.8 Contact Current Rating (AMP) : 2 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 100G's, 6ms Vibration Resistance : 15G's, 10 - 2000Hz Other Coil Power Rating Class (WATT) : >.15 - ≤.2 Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Hook Terminals Main Termination & Connection Type : Solder Hook Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range (DEGC) : -65 - 125

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .162
  • Coil Resistance (OHM) : 20
  • Coil Voltage Rating (VDC) : 1.8
  • Contact Current Rating (AMP) : 2
  • Contact Switching Voltage (Max) (VDC) : 28

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Coil Magnetic System : Non-Polarized, Monostable
  • Current Type : DC
  • Shock Resistance : 100G's, 6ms
  • Vibration Resistance : 15G's, 10 - 2000Hz

Other


  • Coil Power Rating Class (WATT) : >.15 - ≤.2
  • Contact Current Class (AMP) : ≤2

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Hook Terminals
  • Main Termination & Connection Type : Solder Hook Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range (DEGC) : -65 - 125
Buy Now Datasheet
Signal Relays, Up to 2 Amps - 3-1617522-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
3-1617522-5-ND
Signal Relays, Up to 2 Amps 3-1617522-5-ND
Relay

Relay

Buy Now Datasheet
Relays - 3-1617522-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Crystal Can Relays

Crystal Can Relays

Buy Now
Shenzhen, China
Relays - Signal Relays, Up to 2 Amps
3-1617522-5
Relays - Signal Relays, Up to 2 Amps 3-1617522-5
RELAY GEN PURPOSE DPDT 2A 1.8V

RELAY GEN PURPOSE DPDT 2A 1.8V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays Solid State Relays
Product Number 3-1617522-5 3-1617522-5-ND 3-1617522-5 3-1617522-5
Product Name Electromechanical Relays & Contactors Signal Relays, Up to 2 Amps Relays Relays - Signal Relays, Up to 2 Amps
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C) -85 to 257 F (-65 to 125 C) -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
DC Power 0.1620 watts
DC Coil Voltage 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data