General Purpose Relay SPST-NC (1 Form B) 495VAC Coil Chassis Mount
RELAY GEN PURPOSE SPST 35A 495V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays |
| Product Number | 38-S112C4999-ND | 38-S112C4999 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps |
| Relay Type | General |