Siemens AG Power Relays, Over 2 Amps 3RS18002BQ00

Description
General Purpose Relay DPDT (2 Form C) 24 ~ 120VAC Coil DIN Rail
Request a Quote
Description
General Purpose Relay DPDT (2 Form C) 24 ~ 120VAC Coil DIN Rail
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coupling relay with two change-over contacts, designed for industrial enclosure mounting, operating on 24 V or 110-120 V AC/DC. Features spring-type terminals and is mounted on a 35 mm DIN rail with dimensions of 94 mm height, 22.5 mm width, and 91 mm depth. Rated for 3 A at AC-15 (250 V, 50/60 Hz), 1 A at DC-13 (24 V), and 0.2 A at DC-13 (125 V). Supports ambient temperatures from -25 °C to +60 °C and has IP20 protection. The product is phased out with successor 3RQ2000-2BW00.

Datasheet Summary
Powered by GS/AI

Coupling relay with two change-over contacts, designed for industrial enclosure mounting, operating on 24 V or 110-120 V AC/DC. Features spring-type terminals and is mounted on a 35 mm DIN rail with dimensions of 94 mm height, 22.5 mm width, and 91 mm depth. Rated for 3 A at AC-15 (250 V, 50/60 Hz), 1 A at DC-13 (24 V), and 0.2 A at DC-13 (125 V). Supports ambient temperatures from -25 °C to +60 °C and has IP20 protection. The product is phased out with successor 3RQ2000-2BW00.

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 3473-3RS18002BQ00-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
3473-3RS18002BQ00-ND
Power Relays, Over 2 Amps 3473-3RS18002BQ00-ND
General Purpose Relay DPDT (2 Form C) 24 ~ 120VAC Coil DIN Rail

General Purpose Relay DPDT (2 Form C) 24 ~ 120VAC Coil DIN Rail

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electromechanical Relays
Product Number 3473-3RS18002BQ00-ND
Product Name Power Relays, Over 2 Amps
Relay Type General
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393763-3 - TE Connectivity
Specs
Relay Type Reed Relay
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170054010 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
View Details
Automotive Relays - FBR572 (twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details