Weidmuller Power Relays, Over 2 Amps 4058610000

Description
General Purpose Relay DPDT (2 Form C) 115VAC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 115VAC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 281-4921-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
281-4921-ND
Power Relays, Over 2 Amps 281-4921-ND
General Purpose Relay DPDT (2 Form C) 115VAC Coil Through Hole

General Purpose Relay DPDT (2 Form C) 115VAC Coil Through Hole

Buy Now Datasheet
Relay, Dpdt, 250Vac, 8A; Contact Configuration Weidmuller - 97H7557 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 250Vac, 8A; Contact Configuration Weidmuller
97H7557
Relay, Dpdt, 250Vac, 8A; Contact Configuration Weidmuller 97H7557
RELAY, DPDT, 250VAC, 8A; Contact Configuration:DPDT; Coil Voltage:115VAC; Contact Current:8A; Product Range:RIDER Series; Relay Mounting:Socket; Coil Type:AC; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: No

RELAY, DPDT, 250VAC, 8A; Contact Configuration:DPDT; Coil Voltage:115VAC; Contact Current:8A; Product Range:RIDER Series; Relay Mounting:Socket; Coil Type:AC; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: No

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
4058610000
Relays - Power Relays, Over 2 Amps 4058610000
RELAY GEN PURPOSE DPDT 8A 115V

RELAY GEN PURPOSE DPDT 8A 115V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 281-4921-ND 97H7557 4058610000
Product Name Power Relays, Over 2 Amps Relay, Dpdt, 250Vac, 8A; Contact Configuration Weidmuller Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard Socket or Plug-in Style; Socket Through Hole
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data