Body Features Enclosure Type : Hermetically Sealed
Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 4 Form C 4PDT-CO Relay Options : Back EMF Suppression
Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin-Lead
Electrical Characteristics Coil Resistance (OHM) : 25 Coil Voltage Rating (VDC) : 6 Contact Current Rating (AMP) : 5 Contact Switching Voltage (Max) (VAC) : 115, 200
Mechanical Attachment Product Mount Type : Board Mount
Operation/Applicatio
n Coil Magnetic System : Polarized, Monostable Current Type : DC Shock Resistance : 200G's, 6ms Vibration Resistance : 30G's, 70 - 3000Hz
Other Contact Current Class (AMP) : >2 - ≤5
Product Type Features Relay & Contactor Type : General Purpose Power Relay
Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins
Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC [-94 - 257 DEGF ]
Body Features
- Enclosure Type : Hermetically Sealed
Configuration Features
- Coil Special Features : Coil Suppression Diode
- Contact Arrangement : 4 Form C 4PDT-CO
- Relay Options : Back EMF Suppression
Contact Features
- Contact Material : Silver Cadmium Oxide
- Terminal Plating : Tin-Lead
Electrical Characteristics
- Coil Resistance (OHM) : 25
- Coil Voltage Rating (VDC) : 6
- Contact Current Rating (AMP) : 5
- Contact Switching Voltage (Max) (VAC) : 115, 200
Mechanical Attachment
- Product Mount Type : Board Mount
Operation/Application
- Coil Magnetic System : Polarized, Monostable
- Current Type : DC
- Shock Resistance : 200G's, 6ms
- Vibration Resistance : 30G's, 70 - 3000Hz
Other
- Contact Current Class (AMP) : >2 - ≤5
Product Type Features
- Relay & Contactor Type : General Purpose Power Relay
Termination Features
- Coil Termination & Connection Type : Solder Pins
- Main Termination & Connection Type : Solder Pins
Usage Conditions
- Environmental Ambient Temperature (Max) : 125 DEGC [257 DEGF ]
- Operating Temperature Range : -70 - 125 DEGC [-94 - 257 DEGF ]