The 3RS1800-2HP01 is a coupling relay in an industrial enclosure with three change-over contacts, designed for switching AC/DC loads up to 250 V AC and 125 V DC. It operates on control voltages of 24 V or 220-240 V AC/DC and has spring-loaded terminals for DIN rail mounting. The device measures 103 mm in height, 22.5 mm in width, and 91 mm in depth, and is rated for ambient temperatures from -25 °C to +60 °C. It is certified with IP20 protection and has a monostable switching behavior. The product is phased out, with 3RQ2000-2CW01 as its recommended successor.
General Purpose Relay 3PDT (3 Form C) 24 ~ 240VAC Coil DIN Rail
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3473-3RS18002HP01-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |