RELAY, SPST-NO, 300VAC, 28VDC, 30A; Contact Configuration:SPST-N
General Purpose Relays 389F Power Relay SPST-NO-DM, 30A
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 4008-389FHXXC1-24D-ND | 35M3524 | 389FHXXC1-24D |
| Product Name | Power Relays, Over 2 Amps | Relay, Spst-No, 300Vac, 28Vdc, 30A; Contact Configuration Schneider Electric/legacy Relay | General Purpose Relays |
| Relay Type | General | General | |
| Mounting | Chassis Mount | Panel; Panel Mount | |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw |