General Purpose Relay 4PDT (4 Form C) Through Hole
Win Source Part Number: 1034752-3SBH1139A2
Category: Relays>Signal Relays, Up to 2 Amps
Series: Military, MIL-R-39016/14, 3SBH, CII
Termination Style: PC Pin
Package: Bulk
Contact Form: 4PDT (4 Form C)
Standard Package: 1
Coil Resistance: 720 Ohms
Coil Current: 36.8 mA
Operate Time: 4 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 26.5VDC
Contact Rating (Current): 2 A
Switching Voltage: 28VDC - Nom
Release Time: 4 ms
Seal Rating: Sealed - Hermetically
Mounting Type: Through Hole
Temperature Range - Operating: -65°C ~ 125°C
Alternative Parts (Cross-Reference): 4-1617076-5; 4-1617076-9; 1617348-1; HC4E-HP-DC24V; 6-1393122-8; V23054D20C1101-16170
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 13.5 VDC
Must Release Voltage: 1.5 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0020
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 1122-1108-ND,1122-11
Base Product Number: 3SBH1
RoHS Status: RoHS non-compliant
General Purpose Relays 26.5V 2A 4 Form C (4PDT) 4 CO
RELAY, 4PDT, 28VDC, 2A; Contact Configuration:4PDT; Coil Voltage:26.5VDC; Contact Current:2A; Product Range:3SBH Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder RoHS Compliant: No
RELAY GEN PURPOSE 4PDT 2A 26.5V
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Solid State Relays |
| Product Number | A132183-ND | 1034752-3SBH1139A2 | 3SBH1139A2 | 64K3240 | 3SBH1139A2 |
| Product Name | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | General Purpose Relays | Relay, 4Pdt, 28Vdc, 2A; Contact Configuration Cii Te Connectivity | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | General | |||
| Mounting | PCBoard | PCBoard; Through Hole | PCBoard; Through Hole | Through Hole | |
| Poles | Four Pole (4P) | ||||
| Throw | Double Throw | Double Throw | |||
| Operating Temp | -85 to 257 F (-65 to 125 C) |