TE Connectivity Electromechanical Relays & Contactors 3-1617516-2

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Electrical Characteristics Coil Power Rating DC (WATT) : .993 Coil Resistance (OHM) : 145 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 2 Contact Switching Voltage (Max) (VDC) : 28 Operation/Applicatio n Coil Magnetic System : Polarized, Bistable, Latching Current Type : DC Shock Resistance : 100G's, 6ms Vibration Resistance : 30G's, 10 - 3000Hz Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : General Purpose Signal Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range (DEGC) : -65 - 125
Request a Quote Datasheet
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Electrical Characteristics Coil Power Rating DC (WATT) : .993 Coil Resistance (OHM) : 145 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 2 Contact Switching Voltage (Max) (VDC) : 28 Operation/Applicatio n Coil Magnetic System : Polarized, Bistable, Latching Current Type : DC Shock Resistance : 100G's, 6ms Vibration Resistance : 30G's, 10 - 3000Hz Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : General Purpose Signal Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range (DEGC) : -65 - 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 3-1617516-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
3-1617516-2
Electromechanical Relays & Contactors 3-1617516-2
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Electrical Characteristics Coil Power Rating DC (WATT) : .993 Coil Resistance (OHM) : 145 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 2 Contact Switching Voltage (Max) (VDC) : 28 Operation/Applicatio n Coil Magnetic System : Polarized, Bistable, Latching Current Type : DC Shock Resistance : 100G's, 6ms Vibration Resistance : 30G's, 10 - 3000Hz Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : General Purpose Signal Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range (DEGC) : -65 - 125

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Contact Arrangement : 4 Form C 4PDT-CO

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .993
  • Coil Resistance (OHM) : 145
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 2
  • Contact Switching Voltage (Max) (VDC) : 28

Operation/Application


  • Coil Magnetic System : Polarized, Bistable, Latching
  • Current Type : DC
  • Shock Resistance : 100G's, 6ms
  • Vibration Resistance : 30G's, 10 - 3000Hz

Other


  • Coil Power Rating Class (WATT) : >.6 - ≤1
  • Contact Current Class (AMP) : ≤2

Product Type Features


  • Relay & Contactor Type : General Purpose Signal Relay

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range (DEGC) : -65 - 125
Buy Now
Relays - 3-1617516-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Special Military and Fifth Size Relays

Special Military and Fifth Size Relays

Buy Now
Signal Relays, Up to 2 Amps - 3-1617516-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
3-1617516-2-ND
Signal Relays, Up to 2 Amps 3-1617516-2-ND
Relay

Relay

Buy Now Datasheet
Shenzhen, China
Relays - Signal Relays, Up to 2 Amps
3-1617516-2
Relays - Signal Relays, Up to 2 Amps 3-1617516-2
RELAY GEN PURPOSE 4PDT 2A 12V

RELAY GEN PURPOSE 4PDT 2A 12V

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays Solid State Relays
Product Number 3-1617516-2 3-1617516-2 3-1617516-2-ND 3-1617516-2
Product Name Electromechanical Relays & Contactors Relays Signal Relays, Up to 2 Amps Relays - Signal Relays, Up to 2 Amps
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C) -85 to 257 F (-65 to 125 C) -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
DC Power 0.9930 watts
DC Coil Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1617353-2 - TE Connectivity
Specs
Approvals Not EU ELV Compliant; RoHS
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1617088-6 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1617033-9 - TE Connectivity
Specs
Approvals Not EU ELV Compliant; RoHS
Operating Temp -85 to 257 F (-65 to 125 C)
DC Power 0.9000 watts
View Details
4 suppliers
Solid State Relays - 1-1617069-0 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV; RoHS
Operating Temp -67 to 221 F (-55 to 105 C)
View Details
2 suppliers