General Purpose Relay 4PDT (4 Form C) Chassis Mount
LOW SIGNAL RELAYS-PCB 3SBH5134K5
RELAY GEN PURPOSE 4PDT 2A 26.5V
3SBH5134K5 = 3SBH 4 POLE 1/5 S
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 3SBH5134K5-ND | 3SBH5134K5 | 16M0582 |
| Product Name | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | 3Sbh5134K5 = 3Sbh 4 Pole 1/5 S Cii Te Connectivity |
| Relay Type | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | |
| Poles | Four Pole (4P) | ||
| Throw | Double Throw |