The 3RS1800-2AQ00 is a coupling relay in an industrial enclosure with a single change-over contact, designed for AC/DC control voltages of 24 V and 110-120 V at 50/60 Hz. It has a spring-type terminal connection and mounts on a 35 mm DIN rail with dimensions of 84 mm height, 22.5 mm width, and 91 mm depth. The output relay supports up to 3 A at AC-15 (250 V, 50/60 Hz), 1 A at DC-13 (24 V), and 0.2 A at DC-13 (125 V). It operates in ambient temperatures from -25 °C to +60 °C, has IP20 protection, and is designated as monostable with a poled operating mechanism. The product is phased out, with 3RQ2000-2AW00 as its preferred successor.
General Purpose Relay SPDT (1 Form C) 24 ~ 120VAC Coil DIN Rail
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3473-3RS18002AQ00-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |