General Purpose Relay DPDT (2 Form C) Chassis Mount
RELAY GEN PURPOSE DPDT 2A 24V
SIGNAL RELAY, DPDT, 2A, 28VDC, FLANGE; Coil Voltage:13.5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:-; Relay Mounting:Flange; Coil Type:Non Latching; Relay Terminals:Through Hole; Contact Voltage VAC:- RoHS Compliant: No
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | A107284-ND | 3SAE5014K1 | 64R8568 |
| Product Name | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | Signal Relay, Dpdt, 2A, 28Vdc, Flange; Coil Voltage Cii Te Connectivity |
| Relay Type | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Flange |
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw |