Relay;E-Mech;Gen-Pur
POWER RELAY, W389 SERIES, 3-POLE DOUBLE THROW, 20 AMP, 24 VDC COIL, NON-LATCHING, SOCKET MOUNT, IP40 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY
General Purpose Relays 389F Power Rly 3PDT, 20A
General Purpose Relays 389F Power Rly 3PDT, 20A
POWER RELAY, 3PDT, 20A, 150VAC, SOCKET; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:20A; Product Range:Magnecraft 389F Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:150V; Contact Voltage VDC:- RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Radwell International | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 4008-389FXCXC-24D-ND | 70185242 | 57284439 | 389FXCXC-24D | 32M1515 |
| Product Name | Power Relays, Over 2 Amps | Relay;E-Mech;Gen-Purp;3PDT;Cur-Rtg 20A;Ctrl-V 24DC;Vol-Rtg 150AC;Socket Mnt | Relay/Socket | General Purpose Relays | Power Relay, 3Pdt, 20A, 150Vac, Socket; Contact Configuration Schneider Electric/legacy Relay |
| Relay Type | General | General | |||
| Mounting | Socketable | Socket or Plug-in Style | Socket or Plug-in Style; Socket | ||
| Poles | Triple Pole (TP) | Triple Pole (TP) | |||
| Throw | Double Throw | Double Throw | Double Throw | ||
| Operating Temp | -22 to 131 F (-30 to 55 C) |