Coupling relay with three change-over contacts, designed for industrial enclosures with screw-type terminals and DIN rail mounting, operates on 24 V or 110-120 V AC/DC control voltage with a current rating of 3 A at AC-15 (250 V) and 1 A at DC-13 (24 V). It features hard gold-plated contacts, a monostable switching behavior, IP20 protection, and dimensions of 102 mm height, 22.5 mm width, and 91 mm depth, with an operating temperature range of -25 to +60 °C.
General Purpose Relay 3PDT (3 Form C) 24 ~ 120VAC Coil DIN Rail
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3473-3RS18001HQ01-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |